Pasternack RF Circulators and Isolators PEWIR1008

Description
WR-75 Waveguide Isolator from 10
Request a Quote Datasheet
Description
WR-75 Waveguide Isolator from 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWIR1008-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWIR1008-ND
RF Circulators and Isolators 6099-PEWIR1008-ND
WR-75 Waveguide Isolator from 10

WR-75 Waveguide Isolator from 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWIR1008-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details