Pasternack RF Circulators and Isolators PE8315

Description
Isolator With 15 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 15 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8315-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8315-ND
RF Circulators and Isolators 6099-PE8315-ND
Isolator With 15 dB Isolation Fr

Isolator With 15 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8315-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details