Fairview Microwave Inc. RF Circulators and Isolators SFC1317S

Description
CIRCULATOR 0.135-0.175 GHZ 150 W
Request a Quote Datasheet
Description
CIRCULATOR 0.135-0.175 GHZ 150 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC1317S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC1317S-ND
RF Circulators and Isolators 5328-SFC1317S-ND
CIRCULATOR 0.135-0.175 GHZ 150 W

CIRCULATOR 0.135-0.175 GHZ 150 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC1317S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details