Fairview Microwave Inc. RF Circulators and Isolators SFI2040

Description
ISOLATOR SMA JACK 2GHZ-4GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-4GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI2040-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI2040-ND
RF Circulators and Isolators 5328-SFI2040-ND
ISOLATOR SMA JACK 2GHZ-4GHZ 10 W

ISOLATOR SMA JACK 2GHZ-4GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI2040-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details