Pasternack RF Circulators and Isolators PE-W22CR001

Description
WR-22 Waveguide Circulator, 32.9
Request a Quote Datasheet
Description
WR-22 Waveguide Circulator, 32.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W22CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W22CR001-ND
RF Circulators and Isolators 6099-PE-W22CR001-ND
WR-22 Waveguide Circulator, 32.9

WR-22 Waveguide Circulator, 32.9

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W22CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details