Pasternack RF Circulators and Isolators PE83CR1048

Description
CIRCULATOR WITH 17 DB ISOLATION
Request a Quote Datasheet
Description
CIRCULATOR WITH 17 DB ISOLATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1048-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1048-ND
RF Circulators and Isolators 6099-PE83CR1048-ND
CIRCULATOR WITH 17 DB ISOLATION

CIRCULATOR WITH 17 DB ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1048-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details