Fairview Microwave Inc. RF Circulators and Isolators FMWNS2001

Description
NOISE GEN 33000 MHZ - 50 GHZ 28
Request a Quote Datasheet
Description
NOISE GEN 33000 MHZ - 50 GHZ 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWNS2001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWNS2001-ND
RF Circulators and Isolators 5328-FMWNS2001-ND
NOISE GEN 33000 MHZ - 50 GHZ 28

NOISE GEN 33000 MHZ - 50 GHZ 28

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWNS2001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details