Fairview Microwave Inc. RF Circulators and Isolators SFI0208

Description
ISOLATOR SMA JACK 2GHZ-8GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-8GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0208-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0208-ND
RF Circulators and Isolators 5328-SFI0208-ND
ISOLATOR SMA JACK 2GHZ-8GHZ 10 W

ISOLATOR SMA JACK 2GHZ-8GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0208-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details