Fairview Microwave Inc. RF Circulators and Isolators FMWIR1005

Description
WG ISOLATOR WR-28 26.5-40 GHZ 25
Request a Quote Datasheet
Description
WG ISOLATOR WR-28 26.5-40 GHZ 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWIR1005-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWIR1005-ND
RF Circulators and Isolators 5328-FMWIR1005-ND
WG ISOLATOR WR-28 26.5-40 GHZ 25

WG ISOLATOR WR-28 26.5-40 GHZ 25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWIR1005-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details