Fairview Microwave Inc. RF Circulators and Isolators FMWIR1004A

Description
WG ISOLATOR WR-22 33-50 GHZ
Request a Quote Datasheet
Description
WG ISOLATOR WR-22 33-50 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWIR1004A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWIR1004A-ND
RF Circulators and Isolators 5328-FMWIR1004A-ND
WG ISOLATOR WR-22 33-50 GHZ

WG ISOLATOR WR-22 33-50 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWIR1004A-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details