Pasternack RF Circulators and Isolators PE83IR003

Description
1-2GHZ ISLTR 10W N-TYPE
Request a Quote Datasheet
Description
1-2GHZ ISLTR 10W N-TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR003-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR003-ND
RF Circulators and Isolators 6099-PE83IR003-ND
1-2GHZ ISLTR 10W N-TYPE

1-2GHZ ISLTR 10W N-TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR003-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details