Pasternack RF Circulators and Isolators PE8428

Description
High Power Circulator With 20 dB
Request a Quote Datasheet
Description
High Power Circulator With 20 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8428-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8428-ND
RF Circulators and Isolators 6099-PE8428-ND
High Power Circulator With 20 dB

High Power Circulator With 20 dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8428-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details