Pasternack RF Circulators and Isolators PE83CR1000

Description
High Power Circulator with 18 dB
Request a Quote Datasheet
Description
High Power Circulator with 18 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1000-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1000-ND
RF Circulators and Isolators 6099-PE83CR1000-ND
High Power Circulator with 18 dB

High Power Circulator with 18 dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1000-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details