TE Connectivity In-Series Adapters 225064-2

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SHV Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SHV Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 225064-2 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
225064-2
In-Series Adapters 225064-2
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SHV Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Panel Thickness : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SHV
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A124548-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A124548-ND
Coaxial Connector (RF) Adapters A124548-ND
Adapter Coaxial Connector SHV Plug, Female Socket To SHV Jack, Male Pin

Adapter Coaxial Connector SHV Plug, Female Socket To SHV Jack, Male Pin

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 225064-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225064-2
RF Connectors / Coaxial Connectors 225064-2
RF Connectors / Coaxial Connectors SHV FEED THRU ADAPT

RF Connectors / Coaxial Connectors SHV FEED THRU ADAPT

Buy Now Datasheet
Shv Feed Thru Adapt Amp - Te Connectivity - 41AJ6630 - Newark, An Avnet Company
Chicago, IL, United States
Shv Feed Thru Adapt Amp - Te Connectivity
41AJ6630
Shv Feed Thru Adapt Amp - Te Connectivity 41AJ6630
SHV FEED THRU ADAPT

SHV FEED THRU ADAPT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 225064-2 A124548-ND 225064-2 41AJ6630
Product Name In-Series Adapters Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors Shv Feed Thru Adapt Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053128-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1057154-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
5 suppliers
RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
Coax Connectors - 1051921-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers