Adapter Coaxial Connector To
RF Adapters - Between Series N Male to 7-16 DIN Male
RF ADAPTER, 7/16 DIN PLUG-N PLUG, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2081557-1-ND | 2081557-1 | 70AC4524 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Adapter, 7/16 Din Plug-N Plug, 50 Ohm; Convert From Coax Type Te Connectivity |
| Connector Type | 7-16 Connector; Type N |