TE Connectivity Coax Connectors 225389-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 225389-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
225389-2
Coax Connectors 225389-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 213
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 225389-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225389-2
RF Coaxial Cable Mount Connector 225389-2
N Series RF Connectors

N Series RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A1138-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1138-ND
Coaxial Connector (RF) Assemblies A1138-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Series N Rt Ang Plug Amp - Te Connectivity - 75AC7614 - Newark, An Avnet Company
Chicago, IL, United States
Series N Rt Ang Plug Amp - Te Connectivity
75AC7614
Series N Rt Ang Plug Amp - Te Connectivity 75AC7614
SERIES N RT ANG PLUG

SERIES N RT ANG PLUG

Supplier's Site
Series N Rt Ang Plug Amp - Te Connectivity - 89F3376 - Newark, An Avnet Company
Chicago, IL, United States
Series N Rt Ang Plug Amp - Te Connectivity
89F3376
Series N Rt Ang Plug Amp - Te Connectivity 89F3376
SERIES N RT ANG PLUG

SERIES N RT ANG PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 225389-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225389-2
RF Connectors / Coaxial Connectors 225389-2
RF Connectors / Coaxial Connectors SERIES N RT ANG PLUG

RF Connectors / Coaxial Connectors SERIES N RT ANG PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 225389-2 225389-2 A1138-ND 75AC7614 225389-2
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Series N Rt Ang Plug Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
RF Connectors - 1060329-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 4.000 GHz
View Details
3 suppliers
RF Connectors - 1059402-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers