F Type End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead
F Type Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch Solder
RF CONNECTOR, F, STRAIGHT JACK, PCB; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F PCB EDGE MOUNT RECEPTACLE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 222181 | ACX1936-ND | 13T6914 | 222181 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Connector, F, Straight Jack, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Category | Coaxial Connector; RF and Microwave Connector |