Adapter Coaxial Connector To
RF ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
RF Adapters - In Series ADAPTER N MALE TO N MALE ELBOW
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2081560-1 | 17-2081560-1-ND | 70AC4527 | 2081560-1 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Te Connectivity | RF Adapters - In Series |
| Connector Type | Type N |