Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel
Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 4 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Profile Height from PCB : .85 MM [.033 INCH ] RF Connector Mated Outer Diameter (Approximate) : 1.6 MM [.063 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 11
Other Dielectric Material : Liquid Crystal Polymer (LCP)
Packaging Features Packaging Method : Reel & Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SWG RF Switch Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .7 MM [.028 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : Copper Alloy
- Body Material Finish : Plated
- Body Plating Material : Gold Flash
- Body Underplating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 2
- Number of Positions : 4
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Profile Height from PCB : .85 MM [.033 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 1.6 MM [.063 INCH ]
Electrical Characteristics
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 11
Other
- Dielectric Material : Liquid Crystal Polymer (LCP)
Packaging Features
- Packaging Method : Reel & Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SWG RF Switch
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Length : .7 MM [.028 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]