TE Connectivity Data Connectivity Housings 2203575-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2203575-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2203575-3
Data Connectivity Housings 2203575-3
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Signal Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Container
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2203575-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2203575-3-ND
Coaxial Connector (RF) Accessories 17-2203575-3-ND
HOUSING, 2P, INLINE MALE, FAKRA

HOUSING, 2P, INLINE MALE, FAKRA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2203575-3 17-2203575-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data