TE Connectivity Coaxial Connector (RF) Adapters 2081561-1

Description
Adapter Coaxial Connector To
Request a Quote Datasheet
Description
Adapter Coaxial Connector To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2081561-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081561-1-ND
Coaxial Connector (RF) Adapters 17-2081561-1-ND
Adapter Coaxial Connector To

Adapter Coaxial Connector To

Buy Now Datasheet
Rf Adapter, N Plug-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity - 70AC4528 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Plug-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity
70AC4528
Rf Adapter, N Plug-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity 70AC4528
RF ADAPTER, N PLUG-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, N PLUG-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - 2081561-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2081561-1
RF Adapters - In Series 2081561-1
RF Adapters - In Series ADAPTOR N MALE TO N FEMALE RIGHT ANGLE

RF Adapters - In Series ADAPTOR N MALE TO N FEMALE RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 17-2081561-1-ND 70AC4528 2081561-1
Product Name Coaxial Connector (RF) Adapters Rf Adapter, N Plug-N Jack, 50 Ohm; Convert From Coax Type Te Connectivity RF Adapters - In Series
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053091-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 458140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details