Amphenol Corporation Coaxial Connector (RF) Assemblies 222197

Description
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1454-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1454-ND
Coaxial Connector (RF) Assemblies ACX1454-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 222197 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
222197
RF Coaxial Cable Mount Connector 222197
F Type Straight Crimp Plug for RG-58 LMR-195 75 Ohm

F Type Straight Crimp Plug for RG-58 LMR-195 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 222197 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222197
RF Connectors / Coaxial Connectors 222197
RF Connectors / Coaxial Connectors F Crimp Plug for RG58/U, 58C/U Cable

RF Connectors / Coaxial Connectors F Crimp Plug for RG58/U, 58C/U Cable

Buy Now Datasheet
Rf Coax Conn, F Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 55M3370 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, F Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
55M3370
Rf Coax Conn, F Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 55M3370
RF COAX CONN, F PLUG, 75 OHM, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG58/U, RG58C/U; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes

RF COAX CONN, F PLUG, 75 OHM, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG58/U, RG58C/U; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site
Rf Coaxial, F Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf - 46AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, F Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf
46AJ1188
Rf Coaxial, F Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf 46AJ1188
RF COAXIAL, F PLUG, 75 OHM, CABLE ROHS COMPLIANT: YES

RF COAXIAL, F PLUG, 75 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1454-ND 222197 222197 55M3370 46AJ1188
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coax Conn, F Plug, 75 Ohm, Cable; Connector Type Amphenol Rf Rf Coaxial, F Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf
Connector Type Type F
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details