TE Connectivity Coax Connectors 225550-1

Description
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 223, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 223, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 225550-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
225550-1
Coax Connectors 225550-1
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 223, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Phosphor Bronze
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 223, RG 55A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Interfacial Seal
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : TNC

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 225550-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225550-1
RF Coaxial Cable Mount Connector 225550-1
TNC RF Connectors

TNC RF Connectors

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connector (RF) Assemblies - 1122-1316-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1122-1316-ND
Coaxial Connector (RF) Assemblies 1122-1316-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Tnc Plug Dual W/p Amp - Te Connectivity - 36AC2417 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Plug Dual W/p Amp - Te Connectivity
36AC2417
Tnc Plug Dual W/p Amp - Te Connectivity 36AC2417
TNC PLUG DUAL W/P

TNC PLUG DUAL W/P

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 225550-1 225550-1 225550-1 1122-1316-ND 36AC2417
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Tnc Plug Dual W/p Amp - Te Connectivity
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057290-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
7 suppliers
RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1052611-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
6 suppliers
Coax Connectors - 1051768-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers