F Type Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
F Type Right Angle PCB Jack Through Hole 75 Ohm
CONN F RCPT R/A 75 OHM PCB Product overview: 222131 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-222131 can be used for catalog matching and distributor lookup.
F-Type Right Angle Jack PCB 75 Ohm
CONNECTOR, F TYPE, R/A RCPT, 75 OHM, PCB; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F R/A BULKHEAD RECPT PCB DELRIN
CONN F RCPT R/A 75 OHM PCB
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1467-ND | 222131 | 437-222131 | 222131 | 55AC5379 | 99H6281 | 222131 | 43-222131 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | 75 OHM Electronic Connector | F-Type Connector | Ahl222131 Amphenol Rf | Connector, F Type, R/a Rcpt, 75 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | CONN F RCPT R/A 75 OHM PCB |
| Category | Coaxial Connector; RF and Microwave Connector | |||||||
| Connector Type | Type F | |||||||
| Mounting | Through Hole, Right Angle | PCB, Through Hole | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |