Adapter Coaxial Connector To
RF ADAPTER, 4.1/9.5-7/16 PLUG, 50 OHM; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Plug; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series 7-16 DIN Male to 4.1/9.5 DIN Male
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2081555-1 | 17-2081555-1-ND | 70AC4522 | 2081555-1 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, 4.1/9.5-7/16 Plug, 50 Ohm; Convert From Coax Type Te Connectivity | RF Adapters - Between Series |
| Connector Type | 7-16 Connector; Type N |