Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A24565-ND | 15H5429 |
| Product Name | Coaxial Connector (RF) Terminators | Rf/coaxial, Bnc Plug, Straight, 75 Ohm; Connector Type Te Connectivity |
| Connector Type | BNC | BNC |