TE Connectivity Data Connectivity Housings 2-2287956-7

Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 17.45 MM  [.687 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 17.45 MM  [.687 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2287956-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2287956-7
Data Connectivity Housings 2-2287956-7
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 17.45 MM  [.687 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PA66 GF30
  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : G
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket

Dimensions


  • Connector Height : 12.75 MM  [.501 INCH ]
  • Product Length : 17.45 MM  [.687 INCH ]
  • Product Width : 9.8 MM  [.386 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Gray

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2287956-7-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2287956-7-ND
Coaxial Connector (RF) Accessories 17-2-2287956-7-ND
1POS,FAKRA II,PLUG,REC HSG,CODG,

1POS,FAKRA II,PLUG,REC HSG,CODG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2287956-7 17-2-2287956-7-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Board Connector SMB
Geometry Right Angle; 90
Termination Crimp
Unlock Full Specs
to access all available technical data