DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| "HIGHD BNC JACK ST BHD EDGE .062""" | |
| "SMA JACK EDGE MOUNT .031"" PCB LE" | |
| "SMA JACK EDGE MOUNT .042"" PCB LE" | |
| "SMA JACK EDGE MOUNT .062"" PCB LE" | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount Solder | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| 1.0/2.3 Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| 1.0/2.3 Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 12G SDI 75 OHM BNC JACK EDGE MNT | |
| 12G SDI 75 OHM BNC JACK RA BHD T | |
| 12G SDI 75 OHM BNC JACK ST PCB T | |
| 12G SDI 75 OHM BNC PLUG 1505A/45 | |
| 12G SDI 75 OHM BNC PLUG 1694A/46 | |
| 12G SDI 75 OHM BNC PLUG 1855A/48 | |
| 2.92 MM JACK CG STR EDGE MOUNT 4 | |
| 2.92 MM JACK CG STR SURFACE MOUN | |
| 2.92 MM JACK TO JACK STR CG 40 G | |
| 2.92 MM JACK TO PLUG STR CG 40 G | |
| 2.92 MM PLUG TO PLUG STR CG 40 G | |
| 2.92 MM STRAIGHT SOLDER JACK 0.1 | |
| 2.92 MM STRAIGHT SOLDER JACK RG- | |
| 2.92 MM STRAIGHT SOLDER PLUG 0.1 | |
| 2.92 MM STRAIGHT SOLDER PLUG RG- | |
| 2.92 MM STRAIGHT SOLDERLESS PCB | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 24_SMC-50-1-10/111_N E | |
| 24_SMC-50-2-110/111_ NE | |
| 24_TNC-50-2-1/133_NE | |
| 24_TNC-50-2-27/133_N E | |
| 24_TNC-50-2-29/133_N H | |
| 24_TNC-50-2-31/133_N E | |
| 24_TNC-50-3-21/133_N E | |
| 24_TNC-50-3-23/133_N E | |
| 24_TNC-50-3-3/133_NE | |
| 24_TNC-50-3-30/133_N H | |
| 24_TNC-50-4-12/12-_N E | |
| 24_TNC-50-4-52/133_N E | |
| 24_TNC-50-4-77/133_N E | |
| 24_TNC-50-6-3/12-_NE | |
| 24_TNC-50-7-5/133_NE | |
| 24_TNC-R50-2-44/133_ NE | |
| 24_TNC-R50-4-60/133_ NE | |
| 24_TNC-R50-7-4/133_N E | |
| 25_716-50-0-2/003_-E | |
| 25_716-50-3-15/000_- Y | |
| 25_BMA-50-2-2/119_NE | |
| 25_BMA-50-2-2/119_NH | |
| 25_BMA-50-2-3/119_NE | |
| 25_BMA-50-3-2/119_NE | |
| 25_BMA-50-3-3/119_NE | |
| 25_BMA-N50-2-13/119_ NE | |
| 25_BMA-N50-2-14/119_ NE | |
| 25_BMA-N50-3-10/113_ NH | |
| 25_BMA-N50-3-7/119_N E | |
| 25_BNC-50-2-13/133_N E | |
| 25_BNC-50-2-14/133_N E | |
| 25_BNC-50-2-15/133_N E | |
| 25_BNC-50-2-15/133_N H | |
| 25_BNC-50-2-16/133_N E | |
| 25_BNC-50-2-20/133_N E | |
| 25_BNC-50-3-17/133_N E | |
| 25_BNC-50-3-39/133_N E | |
| 25_BNC-75-2-7/133_NE | |
| 25_N-50-2-10/133_NE | |
| 25_N-50-2-2/133_NE | |
| 25_N-50-2-9/133_NE | |
| 25_N-50-3-20/133_NE | |
| 25_N-50-3-4/133_NE | |
| 25_N-50-3-6/133_NE | |
| 25_N-50-3-7/133_NE | |
| 25_N-50-3-7/133_NH | |
| 25_N-50-4-6/133_UH | |
| 25_N-50-4-8/12-_NE | |
| 25_N-50-7-13/133_NE | |
| 25_N-50-7-14/133_NE | |
| 25_N-50-7-8/133_NE | |
| 25_NEX10-50-3-1/033_ -E | |
| 25_SMA-50-1-2/111_NE | |
| 25_SMA-50-1-4/111_NE | |
| 25_SMA-50-1-4/111_NH | |
| 25_SMA-50-2-25/111_N E | |
| 25_SMA-50-2-46/133_N E | |
| 25_SMA-50-2-5/111_NE | |
| 25_SMA-50-2-5/111_NH | |
| 25_SMA-50-2-6/111_NE | |
| 25_SMA-50-3-15/111_N E | |
| 25_SMA-50-3-15/111_N H | |
| 25_SMA-50-3-25/111_N E | |
| 25_TNC-50-1-1/133_NE | |
| 25_TNC-50-2-1/133_NE | |
| 25_TNC-50-2-19/133_N E | |
| 25_TNC-50-2-21/133_N E | |
| 25_TNC-50-3-19/133_N E | |
| 25_TNC-50-3-9/133_NE | |
| 25_TNC-50-4-18/12-_N E | |
| 27_BNC-50-0-1/133_NE | |
| 27_SMA-50-0-1/111_NE | |
| 27_TNC-50-0-1/133_NE | |
| 28_BNC-50-0-2/133_NE | |
| 28_SMA-50-0-1/111_NE | |
| 292-J-P-EP-ST-CM-1 | |
| 292-J-P-EP-ST-CMM-2 | |
| 292-J-P-EP-ST-CMM-3 | |
| 50 OHM 2.92 MM EDGE LAUNCH COMPR | |
| 50 OHM 2.92MM JACK, VERTICAL COM | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| 7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| 7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector MCX Jack, Female Socket To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector MCX Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MCX Plug, Male Pin To MCX Jack, Female Socket | |
| Adapter Coaxial Connector MMCX Jack, Female Socket To MMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector MMCX Plug, Male Pin To MMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector RP-SMA Plug, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector UHF Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Push On | |
| BNC JACK TO JACK STR BHD HERMETI | |
| Coax, Pin Center, Assembly Contact Gold Solder RG-174, 178B, 179B, 316 Coaxial | |
| COAXIAL ADAPTER, SMPM, 50 OHM, J | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONN 2.92MM JACK COMP MNT | |
| CONN 7/16 JACK STR 50 OHM SOLDER | |
| CONN 7/16 PLUG STR 50 OHM SOLDER | |
| Connector Cap (Cover), Dust For SMA Plugs | |
| Connector Housing Module For | |
| Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| Connector Strain Relief For BNC Plugs | |
| Connector Strain Relief For RG-174 Cable | |
| Connector Strain Relief For RG-58 Cable | |
| Connector Strain Relief For RG-58, 141 Cables | |
| Connector | |
| F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) | |
| F Type Connector Plug, Male Pin Free Hanging (In-Line) | |
| HIGHD BNC JACK RA BHD THRU HOLE | |
| HIGHD BNC JACK ST BHD SMD TYPE 7 | |
| HIGHD BNC JACK ST BHD THRU HOLE | |
| HIGHD BNC JACK ST THRU HOLE 3 LE | |
| HIGHD BNC JACK ST THRU HOLE 50 O | |
| HIGHD BNC PLUG RA 1855A/4855R TY | |
| HIGHD BNC PLUG RA RG179/179DT TY | |
| HIGHD BNC PLUG ST 1505A/4505R TY | |
| HIGHD BNC PLUG ST 1694A/4694R TY | |
| HIGHD BNC PLUG ST 1855A/4855R TY | |
| HIGHD BNC PLUG ST CRIMP RG316 50 | |
| HIGHD BNC PLUG ST CRIMP RG58, 14 | |
| HIGHD BNC PLUG ST CRIMP RG59 75 | |
| HIGHD BNC PLUG TO BNC JACK STR A | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Male Pin 50Ohm Panel Mount Solder | |
| MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Male Pin 75Ohm Through Hole Solder | |
| MCX STRAIGHT PCB PLUG SURFACE MO | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| N JACK ST BHD CRIMP RG-174, 188A | |
| N PLUG PROTECTION CAP WITH CHAIN | |
| N PLUG PROTECTION CAP WITHOUT CH | |
| N PLUG RA CRIMP LMR-240 WHITE BR | |
| N PLUG RA CRIMP LMR-400 WHITE BR | |
| N PLUG RA CRIMP RG-55, 142, 223, | |
| N PLUG RA CRIMP RG-8, 213, 393 W | |
| N PLUG ST 4-HOLE FLANGE RECEPTAC | |
| N PLUG ST CRIMP RG-55, 142, 223, | |
| N PLUG ST CRIMP RG-8, 213, 393 W | |
| N PLUG STR IP68 CRIMP LMR-240-UF | |
| N PLUG STR IP68 CRIMP LMR-400 | |
| N PLUG STR IP68 CRIMP LMR-600 | |
| N PLUG TERMINATOR WHITE BRONZE | |
| N PLUG WHITE BRONZE IP68 CRIMP L | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Socket Free Hanging (In-Line) | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| RF CONNECTORS / COAXIAL CONNECTO | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA FEMALE BULKHEAD, ALUMINUM FO | |
| SMA FEMALE NON-MAGNETIC BULKHEAD | |
| SMA FEMALE PCB EDGE LAUNCH CONNE | |
| SMA FEMALE SOLDERLESS PCB COMPRE | |
| SMA JACK RA BULKHEAD THRU HOLE I | |
| SMA JACK RA SMD PIN LEAD FREE 18 | |
| SMA JACK RA SURFACE MNT LEAD FRE | |
| SMA JACK RA THRU HOLE LEAD FREE | |
| SMA JACK ST BULKHEAD IP68 THRU H | |
| SMA JACK ST BULKHEAD THRU HOLE I | |
| SMA JACK STR SMD PIN LEAD FREE 1 | |
| SMA JACK STR SURFACE MNT LEAD FR | |
| SMA JACK STR THRU HOLE LEAD FREE | |
| SMA JACK TO JACK STR BHD HERMETI | |
| SMA MALE CONNECTOR, ALUMINUM FOR | |
| SMA MALE CONNECTOR, EXTENDED FER | |
| SMA PLUG STR CRIMP RG-174, 316 L | |
| SMA PLUG STR CRIMP RG-178, 196 L | |
| SMA PLUG STR CRIMP RG-55, 142 LE | |
| SMA PLUG STR CRIMP RG-58, 141 LE | |
| STAINLESS STEEL 316L TNC STRAIGH | |
| Terminator Coax Connector Plug, Female Socket RP-SMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin F Type 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| TNC JACK RA BULKHEAD IP67 PCB 50 | |
| TNC JACK RA PCB THRU HOLE 11 GHZ | |
| TNC JACK ST BHD IP67 CRIMP RG-31 | |
| TNC JACK STR FLANGE MNT CRIMP RG | |
| TNC JACK TO JACK STR BHD HERMETI | |
| TNC JACK TO JACK STR BULKHEAD 50 | |
| TNC JACK-JACK BULKHEAD ISOLATED | |
| TNC PLUG PROTECTION CAP | |
| TNC PLUG RA CRIMP RG-55, 142, 22 | |
| TNC PLUG RA CRIMP RG-58, 141, LM | |
| TNC PLUG STR CRIMP BELDEN 9913, | |
| TNC PLUG STR CRIMP LMR-240 WHITE | |
| TNC PLUG STR CRIMP LMR-240, RG-8 | |
| TNC PLUG STR CRIMP RG-179, 187 | |
| TNC PLUG STR CRIMP RG-55, 142, 2 | |
| TNC PLUG STR CRIMP RG-58, 141, L | |
| TNC PLUG TO BNC JACK STR 50 OHM | |
| TNC PLUG TO SMA JACK STR 50 OHM | |
| UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup | |
| UHF Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup | |
| UHF Connector Plug, Male Pin Non-Constant Panel Mount Crimp | |
| UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder | |
| UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| VITA 67 OSMM RF/OPTIC COMBO MODU | |
| VITA 67 SMPM RF/OPTIC COMBO MODU |
| << Prev | Next >> |