F-Type Right Angle Jack PCB 75 Ohm
F Type Right Angle PCB Jack Through Hole 75 Ohm Bulkhead
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors F R/A PCB MOUNT HIGH PERFORMANCE RECPT
RF/COAXIAL, F JACK, R/A, THROUGH HOLE; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 222180 | 222180 | ACX1468-ND | 222180 | 99H6307 |
| Product Name | F-Type Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, F Jack, R/a, Through Hole; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | Type F |