TE Connectivity Coax Connectors 225550-8

Description
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 9A, RG 9B, RG 9, RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 9A, RG 9B, RG 9, RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 225550-8 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
225550-8
Coax Connectors 225550-8
Body Features Body Material : Phosphor Bronze Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 9A, RG 9B, RG 9, RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Phosphor Bronze
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 9A, RG 9B, RG 9, RG 214
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Interfacial Seal
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : TNC

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24644-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24644-ND
Coaxial Connector (RF) Assemblies A24644-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 225550-8 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225550-8
RF Coaxial Cable Mount Connector 225550-8
TNC RF Connectors

TNC RF Connectors

Supplier's Site
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 89F2908 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
89F2908
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 89F2908
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG9, RG214; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG9, RG214; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 225550-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225550-8
RF Connectors / Coaxial Connectors 225550-8
RF Connectors / Coaxial Connectors TNC PLUG W/PROOF

RF Connectors / Coaxial Connectors TNC PLUG W/PROOF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225550-8 A24644-ND 225550-8 89F2908 225550-8
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1046486-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Connectors - 1053251-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1057151-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers