TE Connectivity Coaxial Connector (RF) Adapters 221551-3

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - A24561-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A24561-ND
Coaxial Connector (RF) Adapters A24561-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Adapters - 8219053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
8219053
Coaxial Adapters 8219053
TE Connectivity 221551-3 RF Adapter

TE Connectivity 221551-3 RF Adapter

Supplier's Site
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity - 89F2923 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
89F2923
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity 89F2923
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, BNC; Jack-Jack; Brass; Phosphor Bronze; Gold; Teflon; Brass; 50 Ohms - 70083242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, BNC; Jack-Jack; Brass; Phosphor Bronze; Gold; Teflon; Brass; 50 Ohms
70083242
Adapter, BNC; Jack-Jack; Brass; Phosphor Bronze; Gold; Teflon; Brass; 50 Ohms 70083242
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
Supplier's Site
RF Adapters - In Series - 221551-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
221551-3
RF Adapters - In Series 221551-3
RF Adapters - In Series FEED-THRU JACK-JACK

RF Adapters - In Series FEED-THRU JACK-JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number A24561-ND 221551-3 8219053 89F2923 70083242 221551-3
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity Adapter, BNC; Jack-Jack; Brass; Phosphor Bronze; Gold; Teflon; Brass; 50 Ohms RF Adapters - In Series
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details