TE Connectivity Data Connectivity Housings 2203571-1

Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 10.88 MM  [.428 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 9.25 MM  [.364 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 10.88 MM  [.428 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 9.25 MM  [.364 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2203571-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2203571-1
Data Connectivity Housings 2203571-1
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 10.88 MM  [.428 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 9.25 MM  [.364 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 10.88 MM  [.428 INCH ]
  • Product Length : 27.25 MM  [1.072 INCH ]
  • Product Width : 9.25 MM  [.364 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Jet Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2203571-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2203571-1-ND
Coaxial Connector (RF) Accessories 17-2203571-1-ND
HOUSING, INLINE MALE, FAKRA

HOUSING, INLINE MALE, FAKRA

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2203571-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2203571-1
Coaxial Connector (RF) Accessories 2203571-1
HOUSING, INLINE MALE, FAKRA

HOUSING, INLINE MALE, FAKRA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2203571-1 17-2203571-1-ND 2203571-1
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058662-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Coax Connectors - 1052173-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers