Amphenol Corporation RF Coaxial Cable Mount Connector 222166

Description
F Type Straight Crimp Plug for LMR-400 50 Ohm
Request a Quote Datasheet
Description
F Type Straight Crimp Plug for LMR-400 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 222166 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
222166
RF Coaxial Cable Mount Connector 222166
F Type Straight Crimp Plug for LMR-400 50 Ohm

F Type Straight Crimp Plug for LMR-400 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3023-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3023-ND
Coaxial Connector (RF) Assemblies ARF3023-ND
F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial, F Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 92H1506 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
92H1506
Rf/coaxial, F Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 92H1506
RF/COAXIAL, F PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 222166 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222166
RF Connectors / Coaxial Connectors 222166
RF Connectors / Coaxial Connectors F 3 PC PLUG LMR400 B9913 C2329

RF Connectors / Coaxial Connectors F 3 PC PLUG LMR400 B9913 C2329

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 222166 ARF3023-ND 92H1506 222166
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, F Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data