Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
RF Adapters - Tee TEE JACK-JACK-JACK
BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A24553-ND | 221988-1 | 89F2918 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Tee | Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | BNC | BNC |