TE Connectivity Coax Connectors 2081570-2

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 9.6 MM  [.378 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 9.6 MM  [.378 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081570-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081570-2
Coax Connectors 2081570-2
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Profile Height from PCB : 9.6 MM  [.378 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Profile Height from PCB : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : PCB Ground
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Screw

Operation/Application


  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : Polyetherimide (PEI)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : 2.92mm Series
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081570-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081570-2-ND
Coaxial Connector (RF) Assemblies 17-2081570-2-ND
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

Buy Now Datasheet
Coaxial Connectors (RF) - 2081570-2 - 1208761-2081570-2 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 2081570-2
1208761-2081570-2
Coaxial Connectors (RF) - 2081570-2 1208761-2081570-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208761-2081570-2 Number of Positions: 1 Categories: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208761-2081570-2
Number of Positions: 1
Categories: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity - 41AH5353 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
41AH5353
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity 41AH5353
RF COAX CONN, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

RF COAX CONN, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2081570-2 17-2081570-2-ND 1208761-2081570-2 41AH5353
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 2081570-2 Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity
Connector Type Wire to Board Connector 2.92mm Connector; Jack, Female Socket 2.92mm Connector
Gender Female / Jack Female / Jack
Coupling Screw
Unlock Full Specs
to access all available technical data