TE Connectivity Coax Connectors 221117-4

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.18 MM  [1.188 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.18 MM  [1.188 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 221117-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
221117-4
Coax Connectors 221117-4
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.18 MM  [1.188 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • Ferrule Material : Copper Alloy, Brass
  • Ferrule Plating Material : Tin
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 30.18 MM  [1.188 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 188, RG 316, RG 188A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interface Seal
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32328-ND
Coaxial Connector (RF) Assemblies A32328-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
SMA Connector - 221117-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
221117-4
SMA Connector 221117-4
KIT, COMMERIAL SMA PLUG ASSY

KIT, COMMERIAL SMA PLUG ASSY

Buy Now
Swedesboro, NJ, United States
SMA Connector
221117-4
SMA Connector 221117-4
SMA

SMA

Buy Now
RF Connectors / Coaxial Connectors - 221117-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221117-4
RF Connectors / Coaxial Connectors 221117-4
RF Connectors / Coaxial Connectors PLUG RG-174 DUAL

RF Connectors / Coaxial Connectors PLUG RG-174 DUAL

Buy Now Datasheet
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 52K4317 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
52K4317
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 52K4317
RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 221117-4 A32328-ND 221117-4 221117-4 52K4317
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data