Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Usage Conditions
2.4MM JACK 4-HOLE FLANGE RECEPTACLE
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
RF COAX CONN, 2.4MM JACK, 50 OHM, PCB; Connector Type:2.4mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 2081935-1 | 2081935-1 | 17-2081935-1-ND | 41AH5355 |
| Product Name | Coax Connectors | RF Interconnects | Coaxial Connector (RF) Assemblies | Rf Coax Conn, 2.4Mm Jack, 50 Ohm, Pcb; Connector Type Te Connectivity |
| Connector Type | Wire to Board Connector | 2.4mm Connector; Jack, Female Socket | 2.4mm Connector | |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Through Hole |