Terminator Coax Connector Plug, Male Pin F Type 75 Ohms
CONN TERMINATOR PLUG F 75OHM
RF COAXIAL, TERMINATOR, F, PLUG, 75 OHM; RF Terminator Type:F Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Contact Material:Steel RoHS Compliant: Yes
RF COAXIAL, TERMINATOR, F, PLUG, 75 OHM; RF Terminator Type:F Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Contact Material:Steel RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 222154 | ACX1473-ND | 222154 | 99H6288 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Terminators | Coaxial Connector (RF) Terminators | Rf Coaxial, Terminator, F, Plug, 75 Ohm; Rf Terminator Type Amphenol Rf |
| Connector Type | Type F | Type F |