TE Connectivity Data Connectivity Housings 2-2289727-0

Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 15.15 MM  [.596 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 19.55 MM  [.769 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 15.15 MM  [.596 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 19.55 MM  [.769 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2289727-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2289727-0
Data Connectivity Housings 2-2289727-0
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 15.15 MM  [.596 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 19.55 MM  [.769 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height : 15.15 MM  [.596 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 19.55 MM  [.769 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connector (RF) Accessories - 17-2-2289727-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2289727-0-ND
Coaxial Connector (RF) Accessories 17-2-2289727-0-ND
HOUSING, CPA, INLINE FEMALE, FAK

HOUSING, CPA, INLINE FEMALE, FAK

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2-2289727-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2-2289727-0
Coaxial Connector (RF) Accessories 2-2289727-0
HOUSING, CPA, INLINE FEMALE, FAK

HOUSING, CPA, INLINE FEMALE, FAK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2-2289727-0 2-2289727-0 17-2-2289727-0-ND 2-2289727-0
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data