TE Connectivity RF Connectors 225087-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 62A, RG 62, Belden 9269, Belden 9209, Belden 9291, RG 62B, RG 59B, RG 140, RG 59A, RG 124, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 62A, RG 62, Belden 9269, Belden 9209, Belden 9291, RG 62B, RG 59B, RG 140, RG 59A, RG 124, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225087-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225087-5
RF Connectors 225087-5
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 62A, RG 62, Belden 9269, Belden 9209, Belden 9291, RG 62B, RG 59B, RG 140, RG 59A, RG 124, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 210, RG 62A, RG 62, Belden 9269, Belden 9209, Belden 9291, RG 62B, RG 59B, RG 140, RG 59A, RG 124, RG 59
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 225087-5 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225087-5
RF Coaxial Cable Mount Connector 225087-5
SHV RF Connectors

SHV RF Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A130911-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130911-ND
Coaxial Connector (RF) Assemblies A130911-ND
SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp

SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity - 89F3382 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity
89F3382
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity 89F3382
RF/COAXIAL, SHV JACK, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, SHV JACK, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 225087-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225087-5
RF Connectors / Coaxial Connectors 225087-5
RF Connectors / Coaxial Connectors SHV JACK

RF Connectors / Coaxial Connectors SHV JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225087-5 225087-5 A130911-ND 89F3382 225087-5
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 0.300 GHz
Unlock Full Specs
to access all available technical data