Amphenol Corporation F-Type Connector 222F-90

Description
F-Type Jack to F-Type Plug
Request a Quote Datasheet
Description
F-Type Jack to F-Type Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
F-Type Connector
222F-90
F-Type Connector 222F-90
F-Type Jack to F-Type Plug

F-Type Jack to F-Type Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
222F-90
RF & Microwave 222F-90
RF

RF

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 222F-90 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
222F-90
Connectors RF - Adaptors (Interseries, Gender, etc.) 222F-90
Connectors RF - Adaptors (Interseries, Gender, etc.)

Connectors RF - Adaptors (Interseries, Gender, etc.)

Buy Now
Coaxial Connector (RF) Adapters - ACX1546-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1546-ND
Coaxial Connector (RF) Adapters ACX1546-ND
Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm

Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm

Buy Now Datasheet
Adapter, Coaxial, F Plug-Jack, 75Ohm; Convert From Coax Type Amphenol Rf - 89K6993 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, F Plug-Jack, 75Ohm; Convert From Coax Type Amphenol Rf
89K6993
Adapter, Coaxial, F Plug-Jack, 75Ohm; Convert From Coax Type Amphenol Rf 89K6993
ADAPTER, COAXIAL, F PLUG-JACK, 75OHM; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, F PLUG-JACK, 75OHM; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 222F-90 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
222F-90
RF Adapters - In Series 222F-90
RF Adapters - In Series F RIGHT ANGLE PLUG TO JACK ADAPTER

RF Adapters - In Series F RIGHT ANGLE PLUG TO JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Gender Changers RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 222F-90 222F-90 ACX1546-ND 89K6993 222F-90
Product Name F-Type Connector Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters Adapter, Coaxial, F Plug-Jack, 75Ohm; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 5465266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details