Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm
RF/COAXIAL ADAPTER, F JACK-F PLUG; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
connector,rf coaxial,f in-series adapter,straight jack to push-on plug
RF Adapters - In Series F JACK TO PUSH ON PLUG ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1471-ND | 222157 | 99H6291 | 70032174 | 222157 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors | Rf/coaxial Adapter, F Jack-F Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,f in-series adapter,straight jack to push-on plug | RF Adapters - In Series |
| Connector Type | Type F |