TE Connectivity Coaxial Connector (RF) Adapters 2081554-1

Description
Adapter Coaxial Connector To
Request a Quote Datasheet
Description
Adapter Coaxial Connector To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2081554-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2081554-1-ND
Coaxial Connector (RF) Adapters 17-2081554-1-ND
Adapter Coaxial Connector To

Adapter Coaxial Connector To

Buy Now Datasheet
adapters - 2081554-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
2081554-1
adapters 2081554-1
ADAPTER 4.3-10 FEMALE TO 4.3-10 FEMALE

ADAPTER 4.3-10 FEMALE TO 4.3-10 FEMALE

Buy Now
Swedesboro, NJ, United States
adapters
2081554-1
adapters 2081554-1
adapters

adapters

Buy Now
RF Adapters - In Series - 2081554-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2081554-1
RF Adapters - In Series 2081554-1
RF Adapters - In Series 4.3-10 Female to 4.3-10Female Adapter

RF Adapters - In Series 4.3-10 Female to 4.3-10Female Adapter

Buy Now Datasheet
Rf Adapter, 4.3/10Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity - 70AC4521 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 4.3/10Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity
70AC4521
Rf Adapter, 4.3/10Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity 70AC4521
RF ADAPTER, 4.3/10JACK-JACK, 50 OHM; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Jack; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes

RF ADAPTER, 4.3/10JACK-JACK, 50 OHM; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Jack; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 17-2081554-1-ND 2081554-1 2081554-1 70AC4521
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series Rf Adapter, 4.3/10Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 7122992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1058576-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers