F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors F CP JK RG-179DB 2 FLATS N&W
RF COAXIAL, F JACK, 75 OHM, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Contact Plating:Tin Plated RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 222167-10 | ACX1463-ND | 222167-10 | 48AC0016 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, F Jack, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | Type F | |||
| Mounting | Panel Mount | |||
| Gender | Female / Jack | Female / Jack |