TE Connectivity Data Connectivity Housings 2203274-1

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58, RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58, RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2203274-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2203274-1
Data Connectivity Housings 2203274-1
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58, RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : With
  • Contact Type : Socket
  • Mating Pin Diameter : .48 MM  [.019 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 58, RG 174
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2203274-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2203274-1TR-ND
Coaxial Connector (RF) Accessories 17-2203274-1TR-ND
CAVITY INSERT ASM, INLINE FEMALE

CAVITY INSERT ASM, INLINE FEMALE

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2203274-1 17-2203274-1TR-ND 2203274-1
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - A117059-ND - DigiKey
Specs
Connector Type SMA
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1052455-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
4 suppliers
RF Connectors - 1051638-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers