TE Connectivity Data Connectivity Housings 2-2330270-1

Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2330270-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2330270-1
Data Connectivity Housings 2-2330270-1
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2-2330270-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2-2330270-1-ND
Coaxial Connector (RF) Accessories 1734-2-2330270-1-ND
1POS,FAKRA AX,SOC HSG ASSY,90DEG

1POS,FAKRA AX,SOC HSG ASSY,90DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2330270-1 1734-2-2330270-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Geometry Right Angle; 90
Termination Crimp
Unlock Full Specs
to access all available technical data