TE Connectivity Coaxial Connector (RF) Contacts 222246-2

Description
CONTACT, PLUG, COML BNC
Request a Quote Datasheet
Description
CONTACT, PLUG, COML BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 222246-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACT, PLUG, COML BNC

CONTACT, PLUG, COML BNC

Buy Now
Coaxial Connector (RF) Contacts - A144913-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
A144913-ND
Coaxial Connector (RF) Contacts A144913-ND
Pin Contact Coax Gold Solder BNC

Pin Contact Coax Gold Solder BNC

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 222246-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222246-2
RF Connectors / Coaxial Connectors 222246-2
RF Connectors / Coaxial Connectors CONTACT PLUG COML BNC

RF Connectors / Coaxial Connectors CONTACT PLUG COML BNC

Buy Now Datasheet
Contact, Plug, Coml Bnc Amp - Te Connectivity - 33B6924 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Plug, Coml Bnc Amp - Te Connectivity
33B6924
Contact, Plug, Coml Bnc Amp - Te Connectivity 33B6924
CONTACT, PLUG, COML BNC

CONTACT, PLUG, COML BNC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 222246-2 A144913-ND 222246-2 33B6924
Product Name Coaxial Connector (RF) Contacts RF Connectors / Coaxial Connectors Contact, Plug, Coml Bnc Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details