TE Connectivity Data Connectivity Housings 2-2298724-5

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 80 DEGC , 70 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 80 DEGC , 70 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2298724-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2298724-5
Data Connectivity Housings 2-2298724-5
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.55 MM  [.573 INCH ] Product Length : 14.5 MM  [.571 INCH ] Product Width : 26.8 MM  [1.055 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Box Packaging Quantity : 1400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 80 DEGC , 70 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height : 14.55 MM  [.573 INCH ]
  • Product Length : 14.5 MM  [.571 INCH ]
  • Product Width : 26.8 MM  [1.055 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : May Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 80 DEGC , 70 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2298724-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2298724-5-ND
Coaxial Connector (RF) Accessories 17-2-2298724-5-ND
4P,MATE-AX,PIN HSG ASSY,180DEG,C

4P,MATE-AX,PIN HSG ASSY,180DEG,C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2298724-5 17-2-2298724-5-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data