Amphenol Corporation Coaxial Connector (RF) Assemblies 222144

Description
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder
Request a Quote Datasheet
Description
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1466-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1466-ND
Coaxial Connector (RF) Assemblies ACX1466-ND
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder

F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 222144 - 854613-222144 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 222144
854613-222144
Coaxial Connectors (RF) - 222144 854613-222144
Manufacturer: AMPHENOL Win Source Part Number: 854613-222144 Features: Connector Package: Bulk Family Name: 2221 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 854613-222144
Features: Connector
Package: Bulk
Family Name: 2221
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
222144
Connectors 222144
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
222144
RF & Microwave 222144
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 222144 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
222144
RF Coaxial Panel Mount Connector 222144
F Type Straight Jack Round Post 75 Ohm Round Flange

F Type Straight Jack Round Post 75 Ohm Round Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - 222144 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
222144
Coaxial Connector (RF) Assemblies 222144
CONN F RCPT STR 75 OHM SOLDER

CONN F RCPT STR 75 OHM SOLDER

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 222144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222144
RF Connectors / Coaxial Connectors 222144
RF Connectors / Coaxial Connectors F ST RECEPTACLE EXTENDED CONTACT

RF Connectors / Coaxial Connectors F ST RECEPTACLE EXTENDED CONTACT

Buy Now Datasheet
Rf/coaxial F Bulkhead Jack, Str 75 Ohm, Solder; Connector Type Amphenol Rf - 99H6283 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial F Bulkhead Jack, Str 75 Ohm, Solder; Connector Type Amphenol Rf
99H6283
Rf/coaxial F Bulkhead Jack, Str 75 Ohm, Solder; Connector Type Amphenol Rf 99H6283
RF/COAXIAL F BULKHEAD JACK, STR 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL F BULKHEAD JACK, STR 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Richardson RFPD ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1466-ND 854613-222144 222144 222144 222144 222144 99H6283
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 222144 Connectors RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial F Bulkhead Jack, Str 75 Ohm, Solder; Connector Type Amphenol Rf
Connector Type Type F Type F
Mounting Panel Mount Panel Mount Round Flange
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack
Unlock Full Specs
to access all available technical data