TE Connectivity RF Connectors 2081970-1

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : White Bronze Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 0 Number of Signal Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver Dimensions Product Length (MM) : 49.2 RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Voltage Rating (VAC) : 2500 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Mounting Hardware Type : Fixing Screw RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Other Cable Entry : Straight Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Coupling Nut Style : Hex Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Compatible With RF Cable Type : 1/2" Superflex Cable Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interface Seal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 0 MM  [0 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : White Bronze Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 0 Number of Signal Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver Dimensions Product Length (MM) : 49.2 RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Voltage Rating (VAC) : 2500 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Mounting Hardware Type : Fixing Screw RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Other Cable Entry : Straight Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Coupling Nut Style : Hex Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Compatible With RF Cable Type : 1/2" Superflex Cable Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interface Seal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 0 MM  [0 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2081970-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2081970-1
RF Connectors 2081970-1
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : White Bronze Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 0 Number of Signal Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver Dimensions Product Length (MM) : 49.2 RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Voltage Rating (VAC) : 2500 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Mounting Hardware Type : Fixing Screw RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Other Cable Entry : Straight Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Coupling Nut Style : Hex Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Compatible With RF Cable Type : 1/2" Superflex Cable Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interface Seal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 0 MM  [0 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : White Bronze
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Mounting Legs : 0
  • Number of Signal Positions : 1

Contact Features


  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Product Length (MM) : 49.2
  • RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000
  • Voltage Rating (VAC) : 2500

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention Type : Screw
  • Mounting Hardware Type : Fixing Screw
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Screw

Operation/Application


  • Operating Frequency (GHZ) : 0 - 6

Other


  • Cable Entry : Straight
  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Finish : Plated
  • Coupling Nut Plating Material : Nickel
  • Coupling Nut Style : Hex
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 150

Product Type Features


  • Compatible With RF Cable Type : 1/2" Superflex Cable
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Interface Seal
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : 4.3-10
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Clamp
  • Termination Post & Tail Length : 0 MM  [0 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2081970-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2081970-1-ND
Coaxial Connector (RF) Assemblies 17-2081970-1-ND
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Rf Coax Conn, 4.3/10 Plug, 50 Ohm, Cable; Connector Type Amp - Te Connectivity - 72AH9931 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 4.3/10 Plug, 50 Ohm, Cable; Connector Type Amp - Te Connectivity
72AH9931
Rf Coax Conn, 4.3/10 Plug, 50 Ohm, Cable; Connector Type Amp - Te Connectivity 72AH9931
RF COAX CONN, 4.3/10 PLUG, 50 OHM, CABLE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:1/2" Super Flex; Contact Material:Bronze; Product Range:- RoHS Compliant: Yes

RF COAX CONN, 4.3/10 PLUG, 50 OHM, CABLE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:1/2" Super Flex; Contact Material:Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2081970-1 17-2081970-1-ND 72AH9931
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, 4.3/10 Plug, 50 Ohm, Cable; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1046234-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
RF Connectors - 1057160-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers